web counter

Maxim Integrated MAX1947EVKITEvaluation Kit Demonstrating The Low-Voltage, Skip-Mode Boost Converter

Maxim Integrated MAX1947EVKIT Reference Design 1
Maxim Integrated MAX1947EVKIT Reference Design 1
Maxim Integrated MAX1947EVKIT Reference Design 1
Maxim Integrated MAX1947EVKIT Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementMP3 PlayerDigital Still Camera (DSC)Battery ManagementCD PlayerPersonal Digital AssistantCordless PhoneWireless MousePortable Medical DevicesPagerWireless Keyboard

ECAD Model:

Description

The Maxim Integrated MAX1947EVKIT-EVKIT is an evaluation kit for the MAX1947 1.8V DC to DC single output power supply for portable medical devices. This power management IC is designed to provide a reliable and efficient power supply for medical devices that require a low voltage output. The kit includes a MAX1947 IC, a MAX1947 evaluation board, and a USB cable for easy connection to a PC. The board is designed to provide a wide range of output voltages and currents, and features a low quiescent current of only 1.5mA. The board also includes a power-on reset circuit, over-voltage protection, and thermal shutdown protection. The MAX1947EVKIT-EVKIT is an ideal solution for medical device designers who need a reliable and efficient power supply for their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining