Maxim Integrated MAX19693EVKITEVAL KIT MAX19693 (12-BIT, 4.0GS
The MAX19693EVKIT Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX19693 12-Bit, 4Gsps Multi-Nyquist DAC. This kit provides a complete solution for evaluating the performance of the MAX19693, allowing users to quickly and easily evaluate the device’s features and performance. The kit includes a MAX19693 evaluation board, a USB-to-SPI adapter board, a USB cable, and a software CD. The evaluation board features a MAX19693 device, a power supply, and a variety of connectors and jumpers for easy connection to external components. The USB-to-SPI adapter board allows users to easily connect the evaluation board to a PC for programming and data acquisition. The included software CD contains a GUI-based application for programming the MAX19693 and acquiring data from the device. The MAX19693EVKIT is an ideal solution for evaluating the performance of the MAX19693 in instrumentation and measurement applications.
- TypeParameter
- PackagingBox
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | DAC 1-CH Current Steering 12-bit 169-Pin CSBGA Tray | 0 | RFQ | |
| Maxim Integrated | IC VREF SERIES 0.32% 8SOIC | 41 | BUY | |
| Maxim Integrated | 421 | RFQ |


Product
Brand
Articles
Tools