Linear Technology/Analog Devices DC2303A-CDEMO BOARD FOR LTC2000-11
Description
The Analog Devices DC2303A-C Demo Board is a versatile instrumentation and measurement tool based on the LTC2000-11 11-Bit, 2.5-Gsps DAC with DDR LVDS Interface. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC2000-11 DAC. It features a wide range of features and capabilities, including a high-speed LVDS interface, a wide range of input and output formats, and a variety of test and measurement tools. The board also includes a comprehensive set of software tools for configuring and controlling the DAC, as well as for analyzing and displaying the results. The DC2303A-C Demo Board is an ideal solution for evaluating the performance of the LTC2000-11 DAC in a variety of applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2000
- Number of Bits11
- Utilized IC / PartLTC2000-11
- Supplied ContentsBoard(s)
- Data InterfaceLVDS - Serial, SPI
- Settling Time2.2ns
- Sampling Rate (Per Second)2.5G
- Number of DAC Channels1
- DAC TypeCurrent
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-8 | 3200 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools