web counter

Analog Devices, Inc. AD9754-EBZ

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Communications and TelecomUltra Wide-BandRadio-Link InfrastructuresDirect Digital SynthesisPortable InstrumentationBasestation

ECAD Model:

Description

The Analog Devices AD9754-EBZ Evaluation Board is designed to evaluate the performance of the AD9754, a 14-bit, 125 MSPS high performance D/A converter. This board is ideal for applications in communications and telecom, providing a wide range of features and capabilities. It includes a low-noise power supply, a high-speed clock generator, and a wide range of analog and digital I/O. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. The AD9754-EBZ Evaluation Board is a great choice for engineers looking to evaluate the performance of the AD9754 in communications and telecom applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Package / Case
    125
  • Number of Pins
    0
  • Packaging
    Bulk
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    5V
  • Interface
    Parallel
  • Power Dissipation
    220mW
  • Number of Bits
    14
  • Resolution
    1.75 B
  • Sampling Rate
    125 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    35 ns
  • Number of Converters
    1
  • Conversion Rate
    125 Msps
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Op Amp Single Volt Fdbk ±6V 8-Pin PDIP N Tube24474RFQ
Analog DevicesV-Ref Precision 2.5V 10mA 10-Pin CFPAK Tube0RFQ
Analog DevicesV-Ref Precision 2.5V 10mA 20-Pin CLLCC Tube0RFQ
Analog DevicesV-Ref Precision 2.5V 10mA 8-Pin TO-99 Tube0RFQ
Analog DevicesV-Ref Precision 2.5V 10mA 8-Pin TO-99 Tube0RFQ
Analog DevicesV-Ref Precision 2.5V 10mA 8-Pin CDIP Tube0RFQ
Analog DevicesV-Ref Precision 2.5V 10mA 8-Pin TO-990RFQ
Analog DevicesV-Ref Precision 2.5V 10mA 8-Pin CDIP Tube0RFQ
Analog Devices Inc.High Speed Operational Amplifiers 250MHz Gen Purp VTG Feedback3000RFQ
Analog DevicesV-Ref Precision 2.5V 10mA 20-Pin CLLCC Tube0RFQ