web counter

Maxim Integrated MAX32600-KIT#KIT EVAL FOR MAX32600

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareFitness Wearable DevicesGalvanic Skin Response MeasurementPulse OximeterGlucose Monitor

ECAD Model:

Description

The MAX32600-KIT# Evaluation Kit for the MAX32600 Wellness Measurement Microcontroller is a comprehensive development platform for medical and healthcare applications. It includes the MAX32600 microcontroller, a range of sensors, and a variety of peripherals. The kit is designed to enable rapid prototyping and development of medical and healthcare applications. It features a wide range of integrated peripherals, including a 12-bit ADC, a 12-bit DAC, a temperature sensor, a humidity sensor, a pressure sensor, a 3-axis accelerometer, a 3-axis gyroscope, and a 3-axis magnetometer. The kit also includes a USB-based debug interface, a graphical user interface, and a range of software libraries and example applications. The MAX32600-KIT# is an ideal platform for developing medical and healthcare applications that require accurate and reliable measurements.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Operating Supply Voltage
    3.3V
  • Interface
    I2C, SPI, UART
  • Core Processor
    ARM® Cortex®-M3
  • Data Bus Width
    32b
  • Utilized IC / Part
    MAX32600
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC VREF SHUNT ADJ 8SO9697BUY