web counter

Maxim Integrated MAX32620FTHR#MAX32620 DEV EVAL BRD

Maxim Integrated MAX32620FTHR# Reference Design 5
Maxim Integrated MAX32620FTHR# Reference Design 1
Maxim Integrated MAX32620FTHR# Reference Design 2
Maxim Integrated MAX32620FTHR# Reference Design 3
Maxim Integrated MAX32620FTHR# Reference Design 4
Maxim Integrated MAX32620FTHR# Reference Design 5
Maxim Integrated MAX32620FTHR# Reference Design 1
Maxim Integrated MAX32620FTHR# Reference Design 1
Maxim Integrated MAX32620FTHR# Reference Design 2
Maxim Integrated MAX32620FTHR# Reference Design 3
Maxim Integrated MAX32620FTHR# Reference Design 4
Maxim Integrated MAX32620FTHR# Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareFitness MonitorFitness Wearable DevicesSensors and HubsPortable Medical DevicesSport Watch

ECAD Model:

Description

The Maxim Integrated MAX32620FTHR-FTHR# Evaluation Kit is designed for medical and healthcare applications. It is based on the MAX32620 Ultra-Low-Power ARM Cortex-M4 with FPU-Based Microcontroller (MCU). This kit provides a comprehensive platform for evaluating the features and performance of the MAX32620FTHR# MCU. It includes a variety of peripherals, such as a temperature sensor, accelerometer, and a capacitive touch controller. The kit also includes a USB-based debug interface, which allows for easy programming and debugging of the MCU. The kit is ideal for developing medical and healthcare applications that require low power consumption and high performance.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type
    Fixed
  • Series
    DARWIN
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Base Part Number
    MAX32620
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    MAX32620, mbed-Enabled Development
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.Crystals 32.768KHz 6pF6000BUY