web counter

Maxim Integrated MAX32625MBED#MAX32625 EVAL BRD

Maxim Integrated MAX32625MBED# Reference Design 5
Maxim Integrated MAX32625MBED# Reference Design 1
Maxim Integrated MAX32625MBED# Reference Design 2
Maxim Integrated MAX32625MBED# Reference Design 3
Maxim Integrated MAX32625MBED# Reference Design 4
Maxim Integrated MAX32625MBED# Reference Design 5
Maxim Integrated MAX32625MBED# Reference Design 1
Maxim Integrated MAX32625MBED# Reference Design 1
Maxim Integrated MAX32625MBED# Reference Design 2
Maxim Integrated MAX32625MBED# Reference Design 3
Maxim Integrated MAX32625MBED# Reference Design 4
Maxim Integrated MAX32625MBED# Reference Design 5

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareFitness MonitorFitness Wearable DevicesSensors and HubsPortable Medical DevicesSport Watch

ECAD Model:

Description

The Maxim Integrated MAX32625MBED-MBED# is an ARM mbed enabled development platform for the MAX32625 Ultra-Low-Power ARM Cortex-M4 with FPU-Based Microcontroller (MCU). This platform is designed for medical and healthcare applications, providing a powerful and efficient solution for developing and deploying medical and healthcare applications. It features a 32-bit ARM Cortex-M4 processor with a floating-point unit (FPU) and a wide range of peripherals, including a 12-bit ADC, a 12-bit DAC, a temperature sensor, and a low-power timer. The platform also includes a range of software libraries and tools, such as the mbed OS, mbed TLS, and mbed Studio, to help developers quickly and easily create and deploy medical and healthcare applications. The MAX32625MBED-MBED# is an ideal platform for medical and healthcare applications that require low power consumption and high performance.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type
    Fixed
  • Series
    DARWIN
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Base Part Number
    MAX32625
  • Core Processor
    ARM® Cortex®-M4F
  • Utilized IC / Part
    MAX32625
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 32.7680KHZ 6PF SMD3000RFQ
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY
Maxim IntegratedIC REG LIN 3.3V 300MA TSOT23-51930RFQ
Maxim Integrated30BUY
Analog DevicesHighest-Power, 300mA, Low-Dropout Linear Regulator in Thin-SOT230RFQ