web counter

Maxim Integrated MAX32625PICO#MAX32625 EVAL BRD

Maxim Integrated MAX32625PICO# Reference Design 2
Maxim Integrated MAX32625PICO# Reference Design 1
Maxim Integrated MAX32625PICO# Reference Design 2
Maxim Integrated MAX32625PICO# Reference Design 1
Maxim Integrated MAX32625PICO# Reference Design 1
Maxim Integrated MAX32625PICO# Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcareFitness MonitorFitness Wearable DevicesSensors and HubsPortable Medical DevicesSport Watch

ECAD Model:

Description

The Maxim Integrated MAX32625PICO-PICO#, MAX32625PICO#, Evaluation Kit is a comprehensive development platform for the MAX32625/MAX14750 Ultra-Low-Power Arm Cortex-M4 with FPU-Based Microcontroller (MCU). This kit is designed for medical and healthcare applications, and provides a complete set of features and peripherals to enable rapid prototyping and development. It includes a MAX32625PICO# MCU, a MAX32625PICO-PICO# development board, and a comprehensive set of software and hardware tools. The MAX32625PICO# MCU features an Arm Cortex-M4 core with FPU, up to 512KB of Flash memory, and up to 64KB of SRAM. It also includes a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, a temperature sensor, and a low-power RTC. The MAX32625PICO-PICO# development board provides a complete set of features and peripherals to enable rapid prototyping and development. It includes a USB-UART bridge, a JTAG debugger, a microSD card slot, and a variety of I/O connectors. The kit also includes a comprehensive set of software and hardware tools, including a software development kit, a graphical user interface, and a variety of example projects.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type
    Fixed
  • Series
    DARWIN
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    MAX32625
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.Crystals 32.768KHz 6pF6000BUY