web counter

Maxim Integrated MAX34441EVKIT#KIT EVAL FOR MAX34441

Maxim Integrated MAX34441EVKIT# Reference Design 5
Maxim Integrated MAX34441EVKIT# Reference Design 1
Maxim Integrated MAX34441EVKIT# Reference Design 2
Maxim Integrated MAX34441EVKIT# Reference Design 3
Maxim Integrated MAX34441EVKIT# Reference Design 4
Maxim Integrated MAX34441EVKIT# Reference Design 5
Maxim Integrated MAX34441EVKIT# Reference Design 1
Maxim Integrated MAX34441EVKIT# Reference Design 1
Maxim Integrated MAX34441EVKIT# Reference Design 2
Maxim Integrated MAX34441EVKIT# Reference Design 3
Maxim Integrated MAX34441EVKIT# Reference Design 4
Maxim Integrated MAX34441EVKIT# Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomWireless Base StationServersIndustrial ControlEthernet Router and Ethernet Switch

ECAD Model:

Description

The MAX34441EVKIT-EVKIT# is an evaluation kit for the MAX34441 DC to DC single output power supply for servers, communications and telecom equipment. This kit includes a MAX34441EVKIT# evaluation board, a MAX34441EVKIT# evaluation board, and a MAX34441EVKIT# evaluation board. The MAX34441EVKIT# evaluation board is designed to evaluate the performance of the MAX34441 DC to DC single output power supply. The board features a wide input voltage range of 4.5V to 14V, and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 2.5mA. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The MAX34441EVKIT# evaluation board is an ideal solution for evaluating the performance of the MAX34441 DC to DC single output power supply for servers, communications and telecom equipment.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Interface
    I2C
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    -300mV
  • Min Input Voltage
    -300mV
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX34441
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC AMP CEL 300MHZ-2.5GHZ SOT23-635RFQ
Maxim IntegratedIC AMPLIFIER ULTRA-LN SOT23-60RFQ