web counter

Maxim Integrated MAX5090EVKITEVAL KIT FOR MAX5090

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveDistributed Control SystemAutomotiveIndustrial

ECAD Model:

Description

The Maxim Integrated MAX5090EVKIT-EVKIT is an evaluation kit for the MAX5090 1.25 to 11V DC to DC single output power supply for automotive and transportation applications. This kit includes a MAX5090EVKIT evaluation board, a MAX5090EVKIT-ADAPTER adapter board, and a MAX5090EVKIT-CABLE cable. The MAX5090EVKIT evaluation board is designed to evaluate the MAX5090 DC-DC converter in a variety of automotive and transportation applications. It features a wide input voltage range of 1.25 to 11V, a wide output voltage range of 0.8 to 5.5V, and a maximum output current of 1.5A. The MAX5090EVKIT-ADAPTER adapter board allows the user to connect the MAX5090EVKIT evaluation board to a variety of power sources. The MAX5090EVKIT-CABLE cable is used to connect the MAX5090EVKIT evaluation board to the MAX5090EVKIT-ADAPTER adapter board. This evaluation kit is ideal for automotive and transportation applications that require a reliable and efficient DC-DC converter.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    125kHz
  • Utilized IC / Part
    MAX5090
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining