web counter

Maxim Integrated MAX5258EVKIT+KIT EVAL FOR MAX5258

Maxim Integrated MAX5258EVKIT+ Reference Design 2
Maxim Integrated MAX5258EVKIT+ Reference Design 1
Maxim Integrated MAX5258EVKIT+ Reference Design 2
Maxim Integrated MAX5258EVKIT+ Reference Design 1
Maxim Integrated MAX5258EVKIT+ Reference Design 1
Maxim Integrated MAX5258EVKIT+ Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Consumer ElectronicsPortable

ECAD Model:

Description

The Maxim Integrated MAX5258EVKIT+ is an evaluation kit for the MAX5258 8-bit, 8-channel DAC for portable and consumer electronics. It includes the MAX5258 8-bit DAC, a MAX5258 evaluation board, and a USB-to-I2C interface board. The MAX5258 is a low-power, 8-bit, 8-channel DAC with a wide operating voltage range of 1.8V to 5.5V. It features a low-noise, low-distortion output, and a fast settling time of 1.5µs. The evaluation board includes a USB-to-I2C interface board, which allows for easy connection to a PC for programming and evaluation. The kit also includes a comprehensive set of software tools, including a GUI, example code, and documentation. The MAX5258EVKIT+ is ideal for use in portable and consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    2.7V
  • Min Input Voltage
    2.7V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX5258
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    Serial
  • Evaluation Kit
    Yes
  • Settling Time
    10μs
  • Number of DAC Channels
    8
  • DAC Type
    Voltage
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining