web counter

Maxim Integrated MAX5550EVKIT+KIT EVAL FOR MAX5550

Maxim Integrated MAX5550EVKIT+ Reference Design 2
Maxim Integrated MAX5550EVKIT+ Reference Design 1
Maxim Integrated MAX5550EVKIT+ Reference Design 2
Maxim Integrated MAX5550EVKIT+ Reference Design 1
Maxim Integrated MAX5550EVKIT+ Reference Design 1
Maxim Integrated MAX5550EVKIT+ Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Consumer ElectronicsPortable

ECAD Model:

Description

The Maxim Integrated MAX5550EVKIT-EVKIT+ is an evaluation kit for the MAX5550 10-bit, 2-channel DAC for portable and consumer electronics. It includes a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board, a MAX5550 evaluation board,

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Max Supply Voltage
    5.25V
  • Min Supply Voltage
    2.7V
  • Number of Bits
    10
  • Min Input Voltage
    2.7V
  • Max Input Voltage
    5.25V
  • Utilized IC / Part
    MAX5550
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Evaluation Kit
    Yes
  • Settling Time
    30μs
  • Number of DAC Channels
    2
  • DAC Type
    Current
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MaximRF Amp Chip Single GP 4GHz 5.25V 8-Pin TDFN EP0RFQ