web counter

Maxim Integrated MAX7030EVKIT-315EVAL KIT MAX7030 (LOW-COST, 315M

Applications:

Wireless Communication >

RF Transceiver

End Products:

Consumer ElectronicsHome AutomationTelemetrySecurity SystemRemote ControlRemote Keyless EntrySmoke DetectorGarage Door OpenerRemote Sensing

ECAD Model:

Description

The MAX7030EVKIT-315 is an evaluation kit for the MAX7030 low-cost, 315MHz ASK transceiver with fractional-N PLL. This kit is designed for consumer electronics applications and provides a complete platform for evaluating the MAX7030 transceiver. It includes a MAX7030 evaluation board, a MAX7030-EVKIT-315 software package, and a MAX7030-EVKIT-315 hardware package. The evaluation board includes a MAX7030 transceiver, a fractional-N PLL, and a power supply. The software package includes a graphical user interface (GUI) for configuring the transceiver and a library of example programs. The hardware package includes a MAX7030-EVKIT-315 evaluation board, a MAX7030-EVKIT-315 software package, and a MAX7030-EVKIT-315 hardware package. The MAX7030-EVKIT-315 evaluation board is designed to provide a complete platform for evaluating the MAX7030 transceiver. It includes a MAX7030 transceiver, a fractional-N PLL, and a power supply. The software package includes a graphical user interface (GUI) for configuring the transceiver and a library of example programs. The hardware package includes a MAX7030-EVKIT-315 evaluation board, a MAX7030-EVKIT-315 software package, and a MAX7030-EVKIT-315 hardware package. The MAX7030-EVKIT-315 evaluation board is designed to provide a complete platform for evaluating the MAX7030 transceiver. It is ideal for consumer electronics applications and provides a comprehensive platform for evaluating the MAX7030 transceiver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining