web counter

Maxim Integrated MAX7030EVKIT-433EVAL KIT MAX7030 (LOW-COST, 315M

Applications:

Wireless Communication >

RF Transceiver

End Products:

Consumer ElectronicsHome AutomationTelemetrySecurity SystemRemote ControlRemote Keyless EntrySmoke DetectorGarage Door OpenerRemote Sensing

ECAD Model:

Description

The MAX7030EVKIT-433 is an evaluation kit for the MAX7030 low-cost, 433MHz ASK transceiver with fractional-N PLL. This kit is designed for consumer electronics applications and provides a complete platform for evaluating the MAX7030 transceiver. It includes a MAX7030 evaluation board, a 433MHz antenna, and a USB cable for connecting to a PC. The evaluation board features a USB-to-UART bridge, a MAX7030 transceiver, and a power supply. The board also includes a variety of test points and connectors for easy evaluation and testing. The MAX7030 transceiver is a low-cost, high-performance solution for consumer electronics applications. It features a fractional-N PLL, low-power operation, and a wide operating temperature range. The evaluation kit provides a complete platform for evaluating the MAX7030 transceiver and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining