web counter

Maxim Integrated MAX7032EVKIT-315EVAL KIT MAX7032-315

Maxim Integrated MAX7032EVKIT-315 Reference Design 3
Maxim Integrated MAX7032EVKIT-315 Reference Design 1
Maxim Integrated MAX7032EVKIT-315 Reference Design 2
Maxim Integrated MAX7032EVKIT-315 Reference Design 3
Maxim Integrated MAX7032EVKIT-315 Reference Design 1
Maxim Integrated MAX7032EVKIT-315 Reference Design 1
Maxim Integrated MAX7032EVKIT-315 Reference Design 2
Maxim Integrated MAX7032EVKIT-315 Reference Design 3

Applications:

Wireless Communication >

RF Transceiver

End Products:

Consumer ElectronicsHome AutomationTelemetrySecurity SystemRemote ControlRemote Keyless EntrySmoke DetectorGarage Door OpenerRemote Sensing

ECAD Model:

Description

The Maxim Integrated MAX7032EVKIT-315 is an evaluation kit for the MAX7032 low-cost, crystal-based, programmable, ASK/FSK transceiver with fractional-N PLL. This kit is designed for consumer electronics applications and provides a complete platform for evaluating the performance of the MAX7032 transceiver. The kit includes a MAX7032 evaluation board, a USB-to-serial adapter, and a USB cable. The evaluation board features a crystal oscillator, a fractional-N PLL, and a power amplifier, allowing users to quickly and easily evaluate the performance of the MAX7032 transceiver. The kit also includes a comprehensive set of software tools for configuring and testing the MAX7032 transceiver. The MAX7032EVKIT-315 is an ideal solution for evaluating the performance of the MAX7032 transceiver in consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Package / Case
    315
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    315MHz
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    2.1V
  • Min Input Voltage
    2.1V
  • Max Input Voltage
    5.5V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining