web counter

Maxim Integrated MAX7037EVKIT315#MAX7037 EVAL KIT TUNED TO 315MHZ

Maxim Integrated MAX7037EVKIT315# Reference Design 4
Maxim Integrated MAX7037EVKIT315# Reference Design 1
Maxim Integrated MAX7037EVKIT315# Reference Design 2
Maxim Integrated MAX7037EVKIT315# Reference Design 3
Maxim Integrated MAX7037EVKIT315# Reference Design 4
Maxim Integrated MAX7037EVKIT315# Reference Design 1
Maxim Integrated MAX7037EVKIT315# Reference Design 1
Maxim Integrated MAX7037EVKIT315# Reference Design 2
Maxim Integrated MAX7037EVKIT315# Reference Design 3
Maxim Integrated MAX7037EVKIT315# Reference Design 4

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialSmart MeteringRemote Keyless EntryBuilding AutomationSmart HomeNetwork SensorTire Pressure Monitoring System

ECAD Model:

Description

The MAX7037EVKIT315-EVKIT315# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX7037 315MHz Ultra-Low-Power RF ISM Transceiver, Industrial Scientific Medical (ISM) Band. This kit includes a MAX7037EVKIT315# evaluation board, a MAX7037 315MHz RF transceiver, and a MAX7037EVKIT315# evaluation software. The MAX7037EVKIT315# evaluation board is designed to provide a platform for testing and evaluating the MAX7037 315MHz Ultra-Low-Power RF ISM Transceiver, Industrial Scientific Medical (ISM) Band. The MAX7037 315MHz RF transceiver is a low-power, high-performance transceiver designed for use in the Industrial Scientific Medical (ISM) band. The MAX7037EVKIT315# evaluation software provides a graphical user interface for configuring and testing the MAX7037 315MHz Ultra-Low-Power RF ISM Transceiver, Industrial Scientific Medical (ISM) Band. The MAX7037EVKIT315# Evaluation Kit is an ideal solution for evaluating the performance of the MAX7037 315MHz Ultra-Low-Power RF ISM Transceiver, Industrial Scientific Medical (ISM) Band.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    315MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
TXC CorporationCRYSTAL 32.7680KHZ 12.5PF SMD16350BUY
APEM Inc.SWITCH SLIDE SPDT 500MA 12V2000BUY
Diodes IncorporatedMOSFET 60V N-CH INTELLIFET 60V VDS Mosfet1500RFQ