Maxim Integrated MAX7037EVKIT434#MAX7037 EVAL KIT TUNED TO 434MHZ
Description
The MAX7037EVKIT434-EVKIT434# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX7037 434MHz Ultra-Low-Power RF ISM Transceiver, which is ideal for Industrial Scientific Medical (ISM) Band applications. The kit includes a MAX7037EVKIT434-EVKIT434# board, a MAX7037EVKIT434-EVKIT434# antenna, and a MAX7037EVKIT434-EVKIT434# USB cable. The board features a MAX7037 transceiver, a MAX7037 power amplifier, and a MAX7037 low-noise amplifier. The board also includes a USB interface for programming and debugging. The kit also includes a software package that provides a graphical user interface for configuring the MAX7037 transceiver. The kit is designed to enable quick and easy evaluation of the MAX7037 transceiver.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver
- Frequency434MHz
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| TXC Corporation | CRYSTAL 32.7680KHZ 12.5PF SMD | 16350 | BUY | |
| Diodes Incorporated | MOSFET 60V N-CH INTELLIFET 60V VDS Mosfet | 1500 | RFQ | |
| APEM Inc. | SWITCH SLIDE SPDT 500MA 12V | 2000 | BUY |


Product
Brand
Articles
Tools