web counter

Maxim Integrated MAX7037EVKIT915#MAX7037 EVAL KIT TUNED TO 915MHZ

Maxim Integrated MAX7037EVKIT915# Reference Design 3
Maxim Integrated MAX7037EVKIT915# Reference Design 1
Maxim Integrated MAX7037EVKIT915# Reference Design 2
Maxim Integrated MAX7037EVKIT915# Reference Design 3
Maxim Integrated MAX7037EVKIT915# Reference Design 1
Maxim Integrated MAX7037EVKIT915# Reference Design 1
Maxim Integrated MAX7037EVKIT915# Reference Design 2
Maxim Integrated MAX7037EVKIT915# Reference Design 3

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialSmart MeteringRemote Keyless EntryBuilding AutomationSmart HomeNetwork SensorTire Pressure Monitoring System

ECAD Model:

Description

The MAX7037EVKIT915-EVKIT915# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX7037 915MHz Ultra-Low-Power RF ISM Transceiver, Industrial Scientific Medical (ISM) Band. This evaluation kit includes a MAX7037 evaluation board, a MAX7037-EVKIT915# evaluation board, and a MAX7037-EVKIT915# evaluation board. The MAX7037 evaluation board is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The MAX7037-EVKIT915# evaluation board is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The MAX7037-EVKIT915# evaluation board is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVKIT915# evaluation board, which is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVKIT915# evaluation board, which is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVKIT915# evaluation board, which is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVKIT915# evaluation board, which is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVKIT915# evaluation board, which is designed to evaluate the MAX7037 transceiver's performance in the 915MHz ISM band. The evaluation kit also includes a MAX7037-EVK

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    915MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
TXC CorporationCRYSTAL 32.7680KHZ 12.5PF SMD16350BUY
APEM Inc.SWITCH SLIDE SPDT 500MA 12V2000BUY
Diodes IncorporatedMOSFET 60V N-CH INTELLIFET 60V VDS Mosfet1500RFQ