web counter

Maxim Integrated MAX8607EVKIT+EVAL KIT MAX8607 (1MHZ PWM BOOST

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsDigital Still Camera (DSC)Personal Digital AssistantCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX8607EVKIT+ is an evaluation kit for the MAX8607 white LED driver, designed for consumer electronics applications. It includes a MAX8607 evaluation board, a USB cable, and a power supply. The MAX8607 is a high-efficiency, low-noise, step-up DC-DC converter that drives up to four white LEDs in series. It features a wide input voltage range of 2.7V to 5.5V, adjustable output current up to 25mA, and a low shutdown current of 0.1μA. The MAX8607EVKIT+ also includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX8607. This evaluation kit is ideal for testing and evaluating the performance of the MAX8607 in consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining