web counter

Maxim Integrated MAX8900AEVKIT+EVAL KIT FOR MAX8900

Maxim Integrated MAX8900AEVKIT+ Reference Design 1
Maxim Integrated MAX8900AEVKIT+ Reference Design 1
Maxim Integrated MAX8900AEVKIT+ Reference Design 1
Maxim Integrated MAX8900AEVKIT+ Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Video and ImagingE-BookWireless HeadsetSmart PhonePortable Media PlayerGPSDigital Camera

ECAD Model:

Description

The MAX8900AEVKIT+ Evaluation Kit for MAX8900 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger for Digital Camera, Video and Imaging Applications from Maxim Integrated is a comprehensive evaluation platform for testing and evaluating the MAX8900 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger. The kit includes a MAX8900AEVKIT+ board, a USB cable, a power supply, and a set of jumpers and connectors. The board features a MAX8900A 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger, a MAX8900A-EVKIT+ board, and a MAX8900A-EVKIT+ board. The board also includes a USB port, a power supply, and a set of jumpers and connectors. The board is designed to provide a complete evaluation platform for testing and evaluating the MAX8900 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger. The board is also designed to provide a convenient platform for developing and testing applications for digital cameras, video and imaging applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX8900
  • Function
    Battery Charger
  • Utilized IC / Part
    MAX8900A, MAX8900B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining