web counter

Maxim Integrated MAX8902EVKIT+Power Management IC Development Tools MAX8902EVKIT+

Maxim Integrated MAX8902EVKIT+ Reference Design 1
Maxim Integrated MAX8902EVKIT+ Reference Design 1
Maxim Integrated MAX8902EVKIT+ Reference Design 1
Maxim Integrated MAX8902EVKIT+ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Military and AerospaceMP3 PlayerNotebookWireless HeadsetGPS NavigationSmart PhoneLaptopPortable Media Player

ECAD Model:

Description

The MAX8902EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX8902 0.6 to 5.3V DC to DC Single Output Power Supply for GPS Navigation, Military and Aerospace Applications. This kit includes a MAX8902EVKIT+ board, a MAX8902EVKIT+ adapter board, and a MAX8902EVKIT+ software package. The MAX8902EVKIT+ board features a wide input voltage range of 0.6V to 5.3V, a wide output voltage range of 0.6V to 5.3V, and a high efficiency of up to 95%. It also features a low quiescent current of only 1.5mA, and a low output ripple of only 10mV. The MAX8902EVKIT+ adapter board allows for easy connection to the MAX8902EVKIT+ board, and the MAX8902EVKIT+ software package provides a graphical user interface for easy evaluation of the MAX8902. This evaluation kit is ideal for evaluating the MAX8902 for GPS Navigation, Military and Aerospace Applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    1.7V~5.5V
  • Published
    2014
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    500mA
  • Voltage - Output
    1.5V 1.8V 2V 2.5V 3V 3.1V 3.3V 4.6V or 4.7V
  • Utilized IC / Part
    MAX8902A, MAX8902B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    Non-RoHS Compliant
  • Radiation Hardening
    No
0 Similar Products Remaining