web counter

Maxim Integrated MAX8903AEVKIT+EVAL KIT CHARGER LI-ION MAX8903A

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsWirelessPortable Navigation SystemSmart PhonePortable Media PlayerCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX8903AEVKIT-AEVKIT+ is an evaluation kit for the MAX8903A 1-Cell, Lithium-Ion Battery Charger for Wireless, Consumer Electronics. This kit includes a MAX8903A evaluation board, a USB cable, and a power supply. The MAX8903A is a highly integrated, single-cell Li-Ion/Li-Polymer battery charger designed for use in wireless consumer electronics. It features a wide input voltage range, low quiescent current, and a programmable charge current up to 1.5A. The MAX8903A also includes a power path management feature, allowing the device to be used in applications where the battery is used to power the system while simultaneously being charged. The evaluation board allows for easy evaluation of the MAX8903A, and the USB cable and power supply provide the necessary power for the board.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Max Power Dissipation
    1.6667W
  • Base Part Number
    MAX8903
  • Function
    Battery Charger
  • Output Voltage
    5V
  • Operating Supply Voltage
    16V
  • Operating Supply Current
    2.3mA
  • Output Current
    1mA
  • Utilized IC / Part
    MAX8903A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Li-Ion (1 Cell)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining