web counter

Maxim Integrated MAX8969EVKIT#EVAL KIT STEP-UP 1A 3MHZ MAX8969

Maxim Integrated MAX8969EVKIT# Reference Design 1
Maxim Integrated MAX8969EVKIT# Reference Design 1
Maxim Integrated MAX8969EVKIT# Reference Design 1
Maxim Integrated MAX8969EVKIT# Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsE-BookMobile Internet DeviceSmart PhoneGPSCellular Phone

ECAD Model:

Description

The MAX8969EVKIT-EVKIT# is an evaluation kit for the MAX8969 1-Cell Lithium-Ion Battery Charger. This charger is designed for use in cellular phones, consumer electronics, and portable devices. The kit includes a MAX8969EVKIT# board, a MAX8969EVKIT# adapter board, and a MAX8969EVKIT# USB cable. The board features a USB port, a power switch, and a battery connector. The adapter board allows for easy connection to a variety of battery types. The USB cable allows for easy connection to a PC for programming and monitoring. The kit also includes a user guide and software for programming and monitoring the charger.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    True Shutdown™
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Frequency - Switching
    3MHz
  • Utilized IC / Part
    MAX8969
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining