web counter

Maxim Integrated MAX98374EVSYS#EVKIT FOR DGTL INPUT CLASS D SPE

Maxim Integrated MAX98374EVSYS# Reference Design 2
Maxim Integrated MAX98374EVSYS# Reference Design 1
Maxim Integrated MAX98374EVSYS# Reference Design 2
Maxim Integrated MAX98374EVSYS# Reference Design 1
Maxim Integrated MAX98374EVSYS# Reference Design 1
Maxim Integrated MAX98374EVSYS# Reference Design 2

Applications:

Audio >

Audio Power Amplifier

End Products:

Computers and PeripheralsNotebookSoundbarTablet

ECAD Model:

Description

The MAX98374EVSYS-EVSYS#, MAX98374EVSYS#, FCQFN Evaluation System for the MAX98374 Digital Input Class-D Speaker Amplifier with DHT is a comprehensive evaluation system designed to evaluate the performance of the MAX98374 Digital Input Class-D Speaker Amplifier with DHT. The system includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board provides a complete system for testing the performance of the MAX98374 Digital Input Class-D Speaker Amplifier with DHT. The evaluation board includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board also includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board also includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board also includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board also includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS# DHT evaluation board. The evaluation board also includes a MAX98374EVSYS# evaluation board, a MAX98374EVSYS# FCQFN evaluation board, and a MAX98374EVSYS

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    5.5V~16V
  • Output Type
    1-Channel (Mono)
  • Amplifier Type
    Class D
  • Utilized IC / Part
    MAX98374
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    16W x 1 @ 8 Ω
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining