web counter

Maxim Integrated MAX98374FEVSYS#EVAL MAX98374 CLASS D AMP

Maxim Integrated MAX98374FEVSYS# Reference Design 3
Maxim Integrated MAX98374FEVSYS# Reference Design 1
Maxim Integrated MAX98374FEVSYS# Reference Design 2
Maxim Integrated MAX98374FEVSYS# Reference Design 3
Maxim Integrated MAX98374FEVSYS# Reference Design 1
Maxim Integrated MAX98374FEVSYS# Reference Design 1
Maxim Integrated MAX98374FEVSYS# Reference Design 2
Maxim Integrated MAX98374FEVSYS# Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

Computers and PeripheralsNotebookSoundbarTablet

ECAD Model:

Description

The MAX98374FEVSYS-FEVSYS# WLP Evaluation System for the MAX98374 Digital Input Class-D Speaker Amplifier with DHT is a comprehensive evaluation system designed to help users evaluate the performance of the MAX98374 amplifier. This system includes a MAX98374FEVSYS# evaluation board, a MAX98374FEVSYS# Daughter Board, a MAX98374FEVSYS# Daughter Board with DHT, and a MAX98374FEVSYS# Daughter Board with Computers and Peripherals. The evaluation board provides a complete platform for testing the MAX98374 amplifier, allowing users to quickly and easily evaluate the performance of the amplifier. The Daughter Board with DHT provides a convenient way to connect the amplifier to a digital audio source, while the Daughter Board with Computers and Peripherals allows users to connect the amplifier to a computer or other peripheral device. The MAX98374FEVSYS-FEVSYS# WLP Evaluation System for the MAX98374 Digital Input Class-D Speaker Amplifier with DHT is an ideal solution for users who need to quickly and easily evaluate the performance of the MAX98374 amplifier.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    5.5V~16V
  • Output Type
    1-Channel (Mono)
  • Amplifier Type
    Class D
  • Utilized IC / Part
    MAX98374
  • Supplied Contents
    Board(s), Cable(s)
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    16W x 1 @ 8 Ω
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining