Maxim Integrated MAX98400AEVKIT+Audio IC Development Tools MAX98400A Eval Kit
The MAX98400AEVKIT+ is an evaluation kit for the MAX98400A 40W, 1/2-Channel, Class-D Audio Power Amplifier for LCD Monitor, Computers and Peripherals. This kit includes a MAX98400A evaluation board, a MAX98400A-EVKIT+ daughter board, a MAX98400A-EVKIT+ daughter board, and a MAX98400A-EVKIT+ daughter board. The MAX98400A is a high-efficiency, low-noise, Class-D audio power amplifier that is designed to drive LCD monitors, computers, and peripherals. It features a wide supply voltage range, low quiescent current, and low distortion. The MAX98400AEVKIT+ provides a complete evaluation platform for the MAX98400A, allowing users to quickly evaluate the performance of the device. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.
- TypeParameter
- Factory Lead Time6 Weeks
- Power - Output (Max)20W
- PackagingBox
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply8V~28V
- Base Part NumberMAX98400
- Output Type2-Channel (Stereo)
- Operating Supply Current5A
- Min Input Voltage8V
- Amplifier TypeClass D
- Max Input Voltage28V
- Utilized IC / PartMAX98400A
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Max Output Power x Channels @ Load20W x 2 @ 8 Ω
- Height30mm
- Length297mm
- Width210mm
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | 0 | RFQ |


Product
Brand
Articles
Tools