web counter

MaxLinear, Inc. SP6132EBEVAL BOARD FOR SP6132

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveWireless Base StationAutomotiveIndustrial

ECAD Model:

Description

The MaxLinear SP6132EB-EB is a 3.3V DC to DC single output power supply designed for wireless base station, automotive, and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a high efficiency of up to 95%. The power supply is protected against over-voltage, over-current, and short-circuit conditions, and is designed to meet the stringent requirements of automotive and transportation applications. It also features a low quiescent current of only 10µA, and a low profile of only 1.2mm. The SP6132EB-EB is RoHS compliant and is ideal for applications requiring a reliable, high-efficiency power supply.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    SP6132
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining