web counter

MaxLinear, Inc. SP6648EBEVAL BOARD FOR SP6648

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingMP3 PlayerPortablePersonal Digital AssistantPatient MonitoringWireless MouseFlash CameraPager

ECAD Model:

Description

The MaxLinear SP6648EB-EB is a 2 to 5V DC to DC single output power supply designed for portable, video, and imaging applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. It is designed with a high efficiency of up to 95%, and a low quiescent current of only 10uA. The SP6648EB-EB also features a low output ripple and noise of only 10mV, and a fast transient response time of only 10us. It is also protected against over-voltage, over-current, and short-circuit conditions. This power supply is ideal for applications such as digital cameras, portable media players, and other portable devices.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    SP6648
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsPower Factor Correction CONTRLR 0.03mA 8-Pin SO N Tube5000RFQ
STMicroelectronicsIC PFC CTRLR TRANSITION 8SOIC420000RFQ