web counter

Microchip HV9931DB2HV9931DB2 Demo Board

Applications:

Lighting >

General LED Driver

End Products:

LightingLED Lighting

ECAD Model:

Description

The Microchip Technology HV9931DB2-DB2 LED Driver Demo Board is a Lighting Solutions product designed to provide a reliable and efficient power source for LED lighting applications. This demo board is equipped with a HV9931DB2, 230VAC Input, 350mA, 40V (14W) Output LED Driver. It is capable of providing a constant current output to drive up to 14W of LED lighting. The board also features a wide input voltage range of 85-265VAC, making it suitable for a variety of applications. The board is also equipped with a thermal shutdown protection feature to protect the LEDs from overheating. The board is easy to use and provides a reliable and efficient power source for LED lighting applications.