web counter

Microchip MAQ5280YME EVMAQ5280YME Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveTelecom Power SupplyRemote Keyless EntryAutomotiveIndustrial

ECAD Model:

Description

The Microchip Technology MAQ5280YME-EV is a 5V DC to DC single output power supply designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of automotive and transportation applications. The MAQ5280YME-EV is designed to provide a reliable and efficient power supply solution for automotive and transportation applications. It features a high efficiency of up to 95%, low ripple and noise, and a wide temperature range of -40°C to +125°C. The MAQ5280YME-EV is also designed to meet the stringent requirements of automotive and transportation applications, including EMC, ESD, and surge protection. It is also RoHS compliant and UL certified.

Specifications

Microchip technical specifications, attributes, parameters and parts with similar specifications to Microchip .
  • Type
    Parameter
  • RoHS
    Non-Compliant
  • Number of Outputs
    1
  • Max Supply Voltage
    120 V
  • Min Supply Voltage
    4.5 V
  • Output Current
    100 mA
  • Accuracy
    2 %
  • Voltage - Output
    120 V
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLDO Regulator Pos 3V3V 0.15A/0.15A 6-Pin MLF EP T/R5000BUY