web counter

Microchip MD1822DB3MD1822DB3 Demo Board

Microchip MD1822DB3 Reference Design 2
Microchip MD1822DB3 Reference Design 1
Microchip MD1822DB3 Reference Design 2
Microchip MD1822DB3 Reference Design 1
Microchip MD1822DB3 Reference Design 1
Microchip MD1822DB3 Reference Design 2

Applications:

Sensors and Transducers >

Ultrasound Pulser

End Products:

Instrumentation and MeasurementUltrasound ImagingAutomatic Test EquipmentArbitrary Waveform Generator

ECAD Model:

Description

The Microchip Technology MD1822DB3-DB3, MD1822DB3 Demo Board is a powerful instrumentation and measurement tool based on the MD1822 + TC8220 three level high speed 100V 3.0A pulser. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the MD1822 + TC8220 three level high speed 100V 3.0A pulser. The board features a wide range of features including a high-speed pulse generator, a high-speed pulse counter, a high-speed pulse width modulator, a high-speed pulse width detector, and a high-speed pulse width monitor. The board also includes a variety of test points and connectors for easy connection to external devices. The board is ideal for use in a variety of applications including instrumentation, measurement, and control.