web counter

STMicroelectronics STEVAL-IME003V1BOARD EVAL FOR STHV748

STMicroelectronics STEVAL-IME003V1 Reference Design 1
STMicroelectronics STEVAL-IME003V1 Reference Design 1
STMicroelectronics STEVAL-IME003V1 Reference Design 1
STMicroelectronics STEVAL-IME003V1 Reference Design 1

Applications:

Sensors and Transducers >

Ultrasound Pulser

End Products:

Medical and HealthcareUltrasound Imaging

ECAD Model:

Description

The STMicroelectronics STEVAL-IME003V1 is an evaluation board designed for use with the STHV748 Ultrasound Pulser IC. This board is ideal for medical and healthcare applications, providing a convenient platform for testing and evaluating the performance of the STHV748 IC. The board features a wide range of components, including a power supply, a microcontroller, a voltage regulator, and a variety of connectors. It also includes a user-friendly graphical user interface (GUI) for easy configuration and control. The STEVAL-IME003V1 is a great tool for medical and healthcare professionals who need to quickly and accurately evaluate the performance of the STHV748 IC.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Pulse Generator
  • Output Voltage
    90V
  • Output Current
    2A
  • Utilized IC / Part
    STHV748
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Primary Attributes
    4-Channel (Quad)
  • Embedded
    Yes, Other
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray24810RFQ
STMicroelectronicsIC REG BCK 1.2V 0.7A SYNC TSOT230RFQ
STMicroelectronicsEMI Filter Noise Suppression 30MHz to 1000MHz Gull Wing SMD Automotive T/R12000RFQ
STMicroelectronicsLDS3985 Series 3.3 V 300 mA Fixed Low Noise LDO BiCMOS Regulator - SOT-23-515000RFQ
ON SemiconductorIC GATE OR 1CH 2-INP SC88A30433RFQ