web counter

Microchip MIC23150-CYMT EVEvaluation Board for MIC23150-CYMT Synchronous Buck Regulato

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerPortableWireless LANUSB DongleGPS NavigationSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC23150-CYMT EV is a 1V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is equipped with a low-noise, high-efficiency synchronous buck converter, and is capable of providing a clean, regulated output voltage with minimal ripple and noise. It also features a wide operating temperature range of -40°C to +85°C, and is protected against over-voltage, over-current, and short-circuit conditions. The MIC23150-CYMT EV is an ideal solution for powering small, low-power devices in a variety of applications.