web counter

Microchip MIC23150-GYMT EVEvaluation Board for MIC23150-GYMT Synchronous Buck Regulato

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerPortableWireless LANUSB DongleGPS NavigationSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC23150-GYMT EV is a 1.8V DC to DC single output power supply designed for use in portable and consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is equipped with a low quiescent current of only 10µA, and a high efficiency of up to 95%. It also has a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of applications. The MIC23150-GYMT EV is designed to be compact and lightweight, making it ideal for use in portable and consumer electronics.