web counter

Microchip MIC23150-SYMT EVEvaluation Board for MIC23150-SYMT Synchronous Buck Regulator

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerPortableWireless LANUSB DongleGPS NavigationSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC23150-SYMT EV is a 3.3V DC to DC single output power supply designed for portable, consumer electronics and battery-powered applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The MIC23150-SYMT EV also has a low quiescent current of only 10µA, making it ideal for battery-powered applications. It is also designed with a high efficiency of up to 95%, and a low output voltage ripple of only 10mV. The MIC23150-SYMT EV is also protected against over-voltage, over-current, and short-circuit conditions, making it a reliable and safe power supply for your portable and consumer electronics applications.