web counter

Microchip MIC33030-AYHJ EVMIC33030-AYHJ Evaluation Board

Microchip MIC33030-AYHJ EV Reference Design 1
Microchip MIC33030-AYHJ EV Reference Design 1
Microchip MIC33030-AYHJ EV Reference Design 1
Microchip MIC33030-AYHJ EV Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerPortableWireless LANUSB DongleGPS NavigationSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC33030-AYHJ EV Evaluation Board is a 1.8V DC to DC single output power supply designed for use in portable, consumer electronics, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a graphical user interface (GUI) for easy configuration. The board also includes a USB port for easy connection to a PC for programming and monitoring.