web counter

Microchip MIC5280YME EVMIC5280YME Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialTelecom Power SupplyRemote Keyless EntryIndustrial

ECAD Model:

Description

The Microchip Technology MIC5280YME-EV is a 5V DC to DC single output power supply designed for industrial, industrial, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The MIC5280YME-EV is designed to provide a reliable and efficient power supply solution for a variety of applications. It features a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The MIC5280YME-EV also features over-voltage, over-current, and short-circuit protection, as well as thermal shutdown protection. This power supply is RoHS compliant and is designed to meet the requirements of industrial, industrial, and automotive applications.