web counter

Microchip MIC5281YMME EVPower Management IC Development Tools

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialTelecom Power SupplyRemote Keyless EntryIndustrial

ECAD Model:

Description

The Microchip Technology MIC5281YMME-EV is a 1.27 to 5.5V DC to DC single output power supply designed for industrial, industrial automation, and medical applications. It features a wide input voltage range, low quiescent current, and high efficiency. The MIC5281YMME-EV is capable of delivering up to 1.5A of continuous output current and up to 2A of peak output current. It also features a wide temperature range of -40°C to +85°C, making it suitable for a variety of industrial and medical applications. The MIC5281YMME-EV is designed to meet the requirements of UL/EN/IEC 60950-1 and UL/EN/IEC 60601-1 safety standards. It also features over-voltage, over-current, and short-circuit protection.