web counter

Microchip Technology AC164153PICtail/PICtail Plus Microcontroller Based MRF24WN0MA Wi-Fi Daughter Board

Microchip Technology AC164153 Reference Design 2
Microchip Technology AC164153 Reference Design 1
Microchip Technology AC164153 Reference Design 2
Microchip Technology AC164153 Reference Design 1
Microchip Technology AC164153 Reference Design 1
Microchip Technology AC164153 Reference Design 2

Applications:

Wireless Communication >

Wireless Systems

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology AC164153-AC164153, AC164153, MRF24WN0MA Wi-Fi PICtail/PICtail Plus Daughter Board is a wireless connectivity solution for PIC microcontrollers. It is designed to provide a low-cost, easy-to-use platform for developing and testing Wi-Fi applications. The board features the MRF24WN0MA Wi-Fi module, which is a fully integrated IEEE 802.11b/g/n radio with an integrated MAC/baseband processor. It also includes a PICtail/PICtail Plus connector, which allows for easy connection to a variety of PIC microcontrollers. The board also includes an on-board antenna, as well as a U.FL connector for external antennas. The board is ideal for applications such as home automation, industrial control, and medical monitoring.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC PLL CLOCK GENERATOR 112.5MHZ LFCSP-32 - More Details0RFQ
Analog Devices Inc.IC PLL CLOCK GEN LP 32LFCSP0RFQ