web counter

Microchip Technology AC320202EDGB ISOLATED DEBUGGER FOR MCHV-

Microchip Technology AC320202 Reference Design 1
Microchip Technology AC320202 Reference Design 1
Microchip Technology AC320202 Reference Design 1
Microchip Technology AC320202 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The Microchip Technology AC320202-AC320202 Isolated EDBG Embedded Debugger Card Interface for MCHV based on MA320206 ATSAMC21 32-Bit ARM Cortex-M0+ Motor Control PIM is a powerful debugging tool for motor control applications. It provides a secure, isolated connection between the host system and the motor control PIM, allowing for debugging and programming of the motor control PIM without the risk of interference from other systems. The AC320202-AC320202 features an on-board EDBG debugger, which supports both JTAG and SWD protocols, as well as a USB-to-UART bridge for communication with the host system. The debugger also supports a variety of debugging features, including breakpoints, watchpoints, and trace capabilities. The AC320202-AC320202 is an ideal solution for motor control applications, providing a secure, reliable connection between the host system and the motor control PIM.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Debugger
  • Contents
    Board(s)
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorLED DRIVER, PFC, TRIAC, DIMM, 8SOIC10000RFQ