Microchip Technology ADM00310MICROCHIP ADM00310 MCP3903, ADC, FOR PIC24, EVAL BOARD
Description
The Microchip Technology ADM00310-ADM00310 ADC Evaluation Board is a comprehensive evaluation platform for the MCP3903 six-channel sigma-delta ADC. It is designed to provide a comprehensive evaluation of the performance of the 16-bit MCU system. The board features a wide range of instrumentation and measurement capabilities, including a high-precision voltage reference, a low-noise power supply, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is ideal for evaluating the performance of the MCP3903 in a variety of applications, including industrial, automotive, and medical.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionAnalog Front End (AFE)
- InterfaceSPI
- Utilized IC / PartMCP3903, PIC24F, PIC24H, dsPIC33, MCP2200
- Supplied ContentsBoard(s), Cable(s), Power Supply, Accessories
- Evaluation KitYes
- Core ArchitecturePIC
- EmbeddedYes, MCU, 16-Bit
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | Analog to Digital Converters - ADC 6CH Energy Meter Fr End SPI Interface | 14 | BUY | |
| Microchip Technology | MCP3903-I/SS, Analogue Front End, 6-Channel 24 bit, 64ksps SPI, 28-Pin SSOP | 4590 | RFQ | |
| Microchip Technology | IC AFE 24BIT 64KSPS 6CH 28SSOP | 9638 | BUY | |
| Microchip Technology | Six Channel Energy Meter Front End; SPIInterface28 SSOP .209in T/R | 2536 | BUY | |
| Abracon LLC | CRYSTAL 3.579545MHZ 18PF SMD | 17000 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS LM1117MP-5.0/NOPB LDO, 0.8A, 5V, SOT-223, FULL REEL | 1020 | RFQ | |
| Texas Instruments | IC LINE DRVR/RCVR RS232 20-TSSOP | 3425 | BUY |


Product
Brand
Articles
Tools