web counter

Microchip Technology AT32UC3L-EKATMEL AT32UC3L-EK EvaluationKit, AT32UC3L, Qwheel, Qtouch, 32bit , Board Controller / Bootloader

Microchip Technology AT32UC3L-EK Reference Design 11
Microchip Technology AT32UC3L-EK Reference Design 1
Microchip Technology AT32UC3L-EK Reference Design 2
Microchip Technology AT32UC3L-EK Reference Design 3
Microchip Technology AT32UC3L-EK Reference Design 4
Microchip Technology AT32UC3L-EK Reference Design 5
Microchip Technology AT32UC3L-EK Reference Design 6
Microchip Technology AT32UC3L-EK Reference Design 7
Microchip Technology AT32UC3L-EK Reference Design 8
Microchip Technology AT32UC3L-EK Reference Design 9
Microchip Technology AT32UC3L-EK Reference Design 10
Microchip Technology AT32UC3L-EK Reference Design 11
Microchip Technology AT32UC3L-EK Reference Design 1
Microchip Technology AT32UC3L-EK Reference Design 1
Microchip Technology AT32UC3L-EK Reference Design 2
Microchip Technology AT32UC3L-EK Reference Design 3
Microchip Technology AT32UC3L-EK Reference Design 4
Microchip Technology AT32UC3L-EK Reference Design 5
Microchip Technology AT32UC3L-EK Reference Design 6
Microchip Technology AT32UC3L-EK Reference Design 7
Microchip Technology AT32UC3L-EK Reference Design 8
Microchip Technology AT32UC3L-EK Reference Design 9
Microchip Technology AT32UC3L-EK Reference Design 10
Microchip Technology AT32UC3L-EK Reference Design 11

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsGame ConsoleSensorsSmart Phone

ECAD Model:

Description

The Microchip Technology AT32UC3L-EK Evaluation Kit for the AT32UC3L064 AVR UC3 MCU is a comprehensive development platform for consumer electronics applications. It includes a full-featured development board with an AT32UC3L064 AVR UC3 MCU, a USB-based JTAG debugger, and a comprehensive suite of software tools. The board features a wide range of peripherals, including an LCD display, audio codec, Ethernet, USB, and CAN interfaces. The kit also includes a comprehensive set of example projects and tutorials to help developers quickly get up and running with the AT32UC3L064 AVR UC3 MCU. With its powerful features and comprehensive software support, the AT32UC3L-EK Evaluation Kit is an ideal platform for developing consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type
    Fixed
  • Series
    AVR®32
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Interface
    Touch, USB
  • Number of Bits
    32
  • Core Processor
    AVR
  • Data Bus Width
    32b
  • Utilized IC / Part
    AT32UC3L064
  • Evaluation Kit
    Yes
  • Core Architecture
    AVR
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG CTRLR BUCK 10DFN2160RFQ