web counter

Microchip Technology ATRCB256RFR2-XPROXPLAINED PRO EXT RCB256RFR2

Microchip Technology ATRCB256RFR2-XPRO Reference Design 4
Microchip Technology ATRCB256RFR2-XPRO Reference Design 1
Microchip Technology ATRCB256RFR2-XPRO Reference Design 2
Microchip Technology ATRCB256RFR2-XPRO Reference Design 3
Microchip Technology ATRCB256RFR2-XPRO Reference Design 4
Microchip Technology ATRCB256RFR2-XPRO Reference Design 1
Microchip Technology ATRCB256RFR2-XPRO Reference Design 1
Microchip Technology ATRCB256RFR2-XPRO Reference Design 2
Microchip Technology ATRCB256RFR2-XPRO Reference Design 3
Microchip Technology ATRCB256RFR2-XPRO Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

WirelessWireless

ECAD Model:

Description

The Microchip Technology ATRCB256RFR2-XPRO Extension Evaluation Board is designed to provide a comprehensive development platform for the ATmega256RFR2 Single-Chip MCU, Wireless Networking. This board features a wide range of peripherals and interfaces, including an on-board antenna, UART, SPI, I2C, and USB. It also includes a range of power management features, such as a low-power sleep mode and a low-power wake-up timer. The board also includes a range of debugging features, such as a JTAG interface and a debug port. The board is designed to be used with the ATmega256RFR2 MCU, and is compatible with a range of development tools, including the Atmel Studio IDE and the Atmel Software Framework.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    Xplained Pro
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.15.4 (ZigBee®)
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    AVR
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Epson32.768kHz Crystal Unit12000BUY
EPSONCRYSTAL 32.7680 KHZ 7.0PF SMD44580BUY
EPSONCRYSTAL 32.7680 KHZ 6PF SMD12000BUY
EPSONCRYSTAL 32.7680 KHZ 10.0PF SMD23830BUY
EPSONCRYSTAL 32.768KHZ 7PF SMD12000BUY
EPSONCRYSTAL 32.7680KHZ 7PF SMD0RFQ