web counter

Microchip Technology DM164123PICDEM SYSTEM MGMT KIT PIC16F886

Microchip Technology DM164123 Reference Design 2
Microchip Technology DM164123 Reference Design 1
Microchip Technology DM164123 Reference Design 2
Microchip Technology DM164123 Reference Design 1
Microchip Technology DM164123 Reference Design 1
Microchip Technology DM164123 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Computers and PeripheralsComputers and PeripheralsServersPortable Computers

ECAD Model:

Description

The Microchip Technology DM164123-DM164123 PICDEM System Management Kit is a comprehensive computer and peripheral system designed to help users develop and debug their embedded applications. It includes a PICDEM Lab II development board, a PICDEM Lab II Plus development board, a PICDEM Lab II Plus Expansion Board, and a PICDEM Lab II Plus USB Interface Board. The kit also includes a variety of software tools, such as the MPLAB X Integrated Development Environment (IDE), the MPLAB XC Compiler, and the PICDEM Lab II Plus Software. The kit is designed to help users quickly and easily develop and debug their embedded applications, and is ideal for use in a variety of applications, such as automotive, industrial, and consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    PIC®
  • Published
    2007
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Interface
    I2C, USART
  • Number of Bits
    8
  • Core Processor
    PIC
  • Data Bus Width
    8b
  • Utilized IC / Part
    PIC16F886
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Contents
    Board(s), Power Supply, PICkit™ Programmer
  • Board Type
    Evaluation Platform
  • Platform
    PICDEM™ System Management Kit
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Cypress SemiconductorMCU 8-bit M8C 32KB Flash 3.3V/5V 28-Pin SSOP T/R0RFQ