web counter

Microchip Technology MCP1612EVBOARD EVAL FOR MCP1612

Microchip Technology MCP1612EV Reference Design 4
Microchip Technology MCP1612EV Reference Design 1
Microchip Technology MCP1612EV Reference Design 2
Microchip Technology MCP1612EV Reference Design 3
Microchip Technology MCP1612EV Reference Design 4
Microchip Technology MCP1612EV Reference Design 1
Microchip Technology MCP1612EV Reference Design 1
Microchip Technology MCP1612EV Reference Design 2
Microchip Technology MCP1612EV Reference Design 3
Microchip Technology MCP1612EV Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerCable ModemSet-Top BoxAutomotiveIndustrialDSL Modem

ECAD Model:

Description

The Microchip Technology MCP1612EV-EV is a DC to DC single output power supply designed for backplane distributed power, automotive, and transportation applications. It offers a wide range of output voltages from 0.8V to 3.3V, making it suitable for a variety of applications. It features a high efficiency of up to 95%, low quiescent current of only 1.5mA, and a wide input voltage range of 4.5V to 28V. The MCP1612EV-EV also has a wide temperature range of -40°C to +125°C, making it suitable for automotive and transportation applications. It is also RoHS compliant and has a high power density of up to 1.5W/cm3. The MCP1612EV-EV is a reliable and efficient power supply solution for a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    2.7V~5.5V
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MCP1612
  • Current - Output
    1A
  • Voltage - Output
    0.8V 1V 1.2V 1.4V 1.7V 2.4V or 3.3V
  • Frequency - Switching
    1.4MHz
  • Utilized IC / Part
    MCP1612
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining