web counter

Microchip Technology MCP1640EV-SBCBOARD EVAL FOR MCP1640

Microchip Technology MCP1640EV-SBC Reference Design 4
Microchip Technology MCP1640EV-SBC Reference Design 1
Microchip Technology MCP1640EV-SBC Reference Design 2
Microchip Technology MCP1640EV-SBC Reference Design 3
Microchip Technology MCP1640EV-SBC Reference Design 4
Microchip Technology MCP1640EV-SBC Reference Design 1
Microchip Technology MCP1640EV-SBC Reference Design 1
Microchip Technology MCP1640EV-SBC Reference Design 2
Microchip Technology MCP1640EV-SBC Reference Design 3
Microchip Technology MCP1640EV-SBC Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerPortable Medical DevicesWireless SensorBluetooth HeadsetGPS

ECAD Model:

Description

The Microchip Technology MCP1640EV-SBC, MCP1640 Synchronous Boost Converter Evaluation Board, Communications and Telecom Board is a powerful and versatile evaluation board designed to evaluate the performance of the MCP1640 Synchronous Boost Converter. It features a wide range of features and capabilities, including a wide input voltage range, adjustable output voltage, adjustable switching frequency, and a wide range of protection features. The board also includes a USB interface for easy connection to a PC, and a variety of communication and telecom interfaces, including RS-232, RS-485, and CAN. The board is ideal for evaluating the performance of the MCP1640 Synchronous Boost Converter in a variety of applications, including automotive, industrial, and consumer electronics.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MCP1640
  • Current - Output
    100mA 350mA
  • Voltage - Output
    2V 3.3V or 5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MCP1640
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BST ADJ 0.35A SYNC SOT2323140RFQ
Microchip TechnologyIC REG BST ADJ 0.35A SYNC SOT233000RFQ
Microchip TechnologyIC REG BOOST ADJ 0.35A SYNC 8DFN3000RFQ
Microchip TechnologyIC REG BST ADJ 0.35A SYNC SOT236000RFQ
Microchip TechnologyIC REG BOOST ADJ 0.35A SYNC 8DFN1660RFQ
Microchip TechnologyIC REG BOOST ADJ 0.35A SYNC 8DFN2239RFQ
Microchip TechnologyIC REG BOOST ADJ 0.35A SYNC 8DFN34RFQ
Microchip TechnologyIC REG BOOST ADJ 0.35A SYNC 8DFN10000RFQ
Microchip TechnologyIC REG BOOST ADJ 0.35A SYNC 8DFN5RFQ
Nidec Copal ElectronicsSWITCH SLIDE SPDT 100MA 6V3600BUY
Nidec Copal ElectronicsSWITCH SLIDE SPDT 100MA 6V6825RFQ
Load more