Microchip Technology MCP3423EVBOARD EVAL 18BIT 2CH ADC MCP3423
Description
The Microchip Technology MCP3423EV-EV is an 18-bit, 3.75SPS, 2-channel analog-to-digital converter (ADC) designed for instrumentation, industrial, and medical applications. It features a wide input voltage range of 2.7V to 5.5V, low power consumption, and a high resolution of 18-bits. The MCP3423EV-EV also has a programmable gain amplifier (PGA) with a gain range of 1, 2, 4, and 8, allowing for a wide range of input signals. It also features a low-noise, low-drift, and low-offset performance, making it ideal for precision measurements. Additionally, the MCP3423EV-EV has a built-in temperature sensor and a programmable data rate of 3.75SPS, making it suitable for a variety of applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- MountFront
- PackagingBox
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberMCP3423
- Operating Supply Voltage5V
- InterfaceI2C, SPI, Serial, USART
- Number of Bits18
- Data Bus Width8b
- Utilized IC / PartMCP3423
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Sampling Rate3.75 sps
- Evaluation KitYes
- Core ArchitecturePIC
- Sampling Rate (Per Second)3.75
- Number of A/D Converters1
- Input Range±VREF
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC CURRENT SOURCE(12BIT) 24LFCSP | 6 | BUY | |
| Analog Devices Inc. | Series Voltage Reference 4.096V, 0.07% 18 V max., 8-Pin SOIC | 46 | BUY | |
| Analog Devices Inc. | Voltage References 4.096V Micropower Low Noise Prec | 2000 | BUY | |
| Analog Devices Inc. | IC CURRENT SOURCE 12BIT 24LFCSP | 0 | RFQ |


Product
Brand
Articles
Tools