web counter

Microchip Technology MCP3424EVEVALUATION BOARD FOR MCP3424

Microchip Technology MCP3424EV Reference Design 5
Microchip Technology MCP3424EV Reference Design 1
Microchip Technology MCP3424EV Reference Design 2
Microchip Technology MCP3424EV Reference Design 3
Microchip Technology MCP3424EV Reference Design 4
Microchip Technology MCP3424EV Reference Design 5
Microchip Technology MCP3424EV Reference Design 1
Microchip Technology MCP3424EV Reference Design 1
Microchip Technology MCP3424EV Reference Design 2
Microchip Technology MCP3424EV Reference Design 3
Microchip Technology MCP3424EV Reference Design 4
Microchip Technology MCP3424EV Reference Design 5

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialPressure SensorThermocoupleFactory AutomationWeigh Scale/Bridge SensorOutdoor Temperature SensorStrain GaugeInstrumentation and MeasurementWhite GoodsFuel Gauge

ECAD Model:

Description

Temperature Range. The board is designed to provide a simple and easy to use platform for evaluating the features and performance of the MCP3424 device. The board includes a USB interface for easy connection to a PC, and a set of jumpers and switches to configure the device for various operating modes. The board also includes a set of LEDs to indicate the status of the device, and a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes a set of test points to allow for easy probing of the device signals. The board also includes

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Front
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MCP3424
  • Operating Supply Voltage
    5V
  • Interface
    I2C
  • Number of Bits
    18
  • Utilized IC / Part
    MCP3424
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    3.75 ~ 240
  • Number of A/D Converters
    1
  • Input Range
    ±2.048V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining