web counter

Microchip Technology MCP3425EVEVALUATION BOARD FOR MCP3425

Microchip Technology MCP3425EV Reference Design 4
Microchip Technology MCP3425EV Reference Design 1
Microchip Technology MCP3425EV Reference Design 2
Microchip Technology MCP3425EV Reference Design 3
Microchip Technology MCP3425EV Reference Design 4
Microchip Technology MCP3425EV Reference Design 1
Microchip Technology MCP3425EV Reference Design 1
Microchip Technology MCP3425EV Reference Design 2
Microchip Technology MCP3425EV Reference Design 3
Microchip Technology MCP3425EV Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialThermocoupleFactory AutomationWeight ScaleInstrumentation and MeasurementFuel Gauge

ECAD Model:

Description

The Microchip Technology MCP3425EV-EV, MCP3425EV, MCP3425 SOT23-6 Evaluation Board is a 16-bit, 15SPS, 1CH ADC for instrumentation, industrial and medical applications. It is designed to provide a low-cost, easy-to-use platform for evaluating the performance of the MCP3425 ADC. The board features a SOT23-6 package, a 16-bit, 15SPS, 1CH ADC, and a 3.3V power supply. It also includes a USB interface for easy connection to a PC. The board is designed to provide a wide range of features, including a wide input voltage range, low power consumption, and high accuracy. The board is also designed to be compatible with a variety of software packages, including LabVIEW, MATLAB, and Python. The board is ideal for applications such as medical instrumentation, industrial automation, and data acquisition.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MCP3425
  • Operating Supply Voltage
    5V
  • Interface
    I2C
  • Number of Bits
    16
  • Utilized IC / Part
    MCP3425
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    15 ~ 240
  • Number of A/D Converters
    1
  • Input Range
    ±2.048V
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated50RFQ