Microchip Technology MCP3551DM-PCTLData Conversion IC Development Tools MCP3551 Delta Sigma ADC Demo Brd
Description
The Microchip Technology MCP3551DM-PCTL Demonstration Board is a powerful tool for evaluating the performance of the MCP3551 22-Bit performance Delta-Sigma ADC. This board is designed to provide a platform for instrumentation and measurement applications. It features a wide range of features, including a high-resolution analog-to-digital converter, a low-noise amplifier, a low-pass filter, and a temperature sensor. The board also includes a USB interface for easy connection to a PC. The board is designed to provide a comprehensive evaluation of the MCP3551 ADC, allowing users to quickly and accurately measure and analyze signals.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- PackagingBulk
- SeriesPICtail™
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberMCP3551
- Operating Supply Voltage5V
- InterfaceSerial, USB
- Number of Bits22
- Utilized IC / PartMCP3551
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Sampling Rate14 sps
- Evaluation KitYes
- Sampling Rate (Per Second)14
- Number of A/D Converters1
- Input Range±VREF
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ECS Inc. | CRYSTAL 20.0000MHZ 20PF SMD | 3125 | BUY | |
| Microchip Technology | IC ADC 22BIT 2.7V 1CH SPI 8MSOP | 0 | RFQ | |
| Microchip Technology | MCU 8-bit PIC RISC 32KB Flash 5V 44-Pin TQFP Tray | 0 | RFQ | |
| Texas Instruments | IC VREF SERIES 0.1% 8SOIC | 5000 | BUY |


Product
Brand
Articles
Tools